NEN-EN-IEC 60793-1-44
Optical fibres - Part 1-44: Measurement methods and test procedures - Cut-off wavelength
| Organization: | NEN |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60793 establishes uniform requirements for measuring the cut-off wavelength of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for commercial purposes. This standard gives the methods for measuring the cut-off wavelength of fibre and cable There are two methods for measuring cable cut-off wavelength, l cc: · Method A: using uncabled fibre; · Method B: using cabled fibre. There is only one method (Method C) for measuring fibre cut-off wavelength, l c. The test method in this standard describes procedures for determining the cut-off wavelength of a sample fibre in either an uncabled condition (l c) or in a cable (l cc). Three default configurations are given here: any different configuration will be given in a detail specification. These procedures apply to all category B and C fibre types (see Normative references). All methods require a reference measurement. There are two reference-scan techniques, either or both of which may be used with all methods: · bend-reference technique; · multimode-reference technique using category A1 multimode fibre.
Document History