NEN-EN-IEC 60455-1

Resin based reactive compounds used for electrical insulation - Part 1: Definitions and general requirements

active, Most Current
Organization: NEN
Publication Date: 1 November 1998
Status: active
Page Count: 34
ICS Code (Insulating materials in general): 29.035.01
scope:

Relates to resin based reactive compounds and their components used for electrical insulation. All reactive compounds are solvent-free and may contain reactive diluents and fillers. The reactions involved in curing are polymerization and/or crosslinking. This standard does not relate to reactive compounds used as coating powders.

Document History

NEN-EN-IEC 60455-1
November 1, 1998
Resin based reactive compounds used for electrical insulation - Part 1: Definitions and general requirements
Relates to resin based reactive compounds and their components used for electrical insulation. All reactive compounds are solvent-free and may contain reactive diluents and fillers. The reactions...
Advertisement