NEN-EN-IEC 60974-7
Arc welding equipment - Part 7: Torches
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | inactive |
| Page Count: | 72 |
| ICS Code (Welding, brazing and soldering): | 25.160 |
scope:
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes. In this part of IEC 60974, a torch consists of the torch body, the cable-hose assembly and other components. This part of IEC 60974 is not applicable to electrode holders for manual metal arc welding or torches for air-arc cutting/gouging.
Document History
June 1, 2013
Arc welding equipment - Part 7:Torches
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes. This part of IEC 60974 is applicable to manual, mechanically guided,...
NEN-EN-IEC 60974-7
November 1, 2005
Arc welding equipment - Part 7: Torches
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes. In this part of IEC 60974, a torch consists of the torch body, the cable-hose...
June 1, 2000
Arc welding equipment - Part 7: Torches
Specifies safety and construction requirements for torches for arc welding and allied processes. In this standard, a torch consists of the torch body, the cable-hose assembly and other components.