NEN-EN-IEC 61094-5

Measurement microphones - Part 5: Methods for pressure calibration of working standard microphones by comparison

inactive
Organization: NEN
Publication Date: 1 January 2002
Status: inactive
Page Count: 50
ICS Code (Electroacoustics): 17.140.50
scope:

Applies to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the requirements of IEC 61094-1. Describes methods of determining the pressure sensitivity by comparison with either a laboratory standard microphone that has been calibrated according to IEC 61094-2, or another working standard microphone that has been calibrated according to this part of IEC 61094.

Document History

September 1, 2016
Electroacoustics - Measurement microphones - Part 5: Methods for pressure calibration of working standard microphones by comparison
NEN-EN-IEC 61094-5 is applicable to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the...
NEN-EN-IEC 61094-5
January 1, 2002
Measurement microphones - Part 5: Methods for pressure calibration of working standard microphones by comparison
Applies to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the requirements of IEC 61094-1....
Advertisement