NEN EN IEC 61169-52
Radio-frequency connectors - Part 52: Sectional specification for series MMCX RF coaxial connectors
| Organization: | NEN |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
NEN-EN-IEC 61169-52, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with snap-on coupling, typically for use in 50 O cable networks (MMCX). It prescribes mating face dimensions for general purpose connectors - grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series MMCX RF connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H. The MMCX miniature snap-on coupling structure series R.F. coaxial connector with the characteristic of normative impedance 50 O are used with various kinds of R.F cables and strips. The operating frequency limit is up to 6 GHz.
Document History