NEN-EN-IEC 61068-1

Specification for polyester fibre woven tapes - Part 1: Definitions, designation and general requirements

active, Most Current
Organization: NEN
Publication Date: 1 October 1997
Status: active
Page Count: 20
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

Specifies requirements for two types of tapes having nominal sizes as follows: - width: 15 mm to 25 mm; - thickness: 0,13 mm to 0,25 mm. Gives terms and definitions.

Document History

NEN-EN-IEC 61068-1
October 1, 1997
Specification for polyester fibre woven tapes - Part 1: Definitions, designation and general requirements
Specifies requirements for two types of tapes having nominal sizes as follows: - width: 15 mm to 25 mm; - thickness: 0,13 mm to 0,25 mm. Gives terms and definitions.
Advertisement