NEN-EN-IEC 61249-2-19
Materials for printed boards and other interconnection structures - Part 2-19: Reinforced base materials clad and unclad - Epoxide crossplied linear fiberglass laminated sheet of defined flammability (vertical burning test) copper clad
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2002 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
Gives requirements for properties of epoxide linear fibreglass reinforced copper-clad laminated sheet, of defined flammability, with a tickness range from 0,05 mm to 0,40 mm.
Document History
NEN-EN-IEC 61249-2-19
April 1, 2002
Materials for printed boards and other interconnection structures - Part 2-19: Reinforced base materials clad and unclad - Epoxide crossplied linear fiberglass laminated sheet of defined flammability (vertical burning test) copper clad
Gives requirements for properties of epoxide linear fibreglass reinforced copper-clad laminated sheet, of defined flammability, with a tickness range from 0,05 mm to 0,40 mm.