NEN-EN-IEC 61439-2
Low-voltage switchgear and controlgear assemblies - Part 2: Power switchgear and controlgear assemblies
| Organization: | NEN |
| Publication Date: | 1 December 2009 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This standard defines the specific requirements of power switchgear and controlgear assemblies (PSC-ASSEMBLIES), the rated voltage of which does not exceed 1000 V a.c. or 1500 V d.c. Throughout this part, the abbreviation PSC-ASSEMBLY is used for a power switchgear and controlgear ASSEMBLY (see 3.1.101). This standard does not apply to the specific types of ASSEMBLIES covered by other parts of IEC 61439.
Document History