NEN-EN-IEC 61300-2-52

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-52: Tests - Bending test for cords

active, Most Current
Organization: NEN
Publication Date: 1 May 2013
Status: active
Page Count: 20
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of the IEC 61300 series describes a procedure to determine the suitability of a cord to withstand bending around a mandrel of the sort to be applied during normal use. This test is only applied to single fibre cables and multiple fibre circular cables. It is not applicable to ribbon cables.

Document History

NEN-EN-IEC 61300-2-52
May 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-52: Tests - Bending test for cords
This part of the IEC 61300 series describes a procedure to determine the suitability of a cord to withstand bending around a mandrel of the sort to be applied during normal use. This test is only...
Advertisement