NEN-EN-IEC 61788-22-1

Superconductivity - Part 22-1: Superconducting electronic devices - Generic specification for sensors and detectors

active, Most Current
Organization: NEN
Publication Date: 1 December 2017
Status: active
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Superconductivity and conducting materials): 29.050
scope:

NEN-EN-IEC 61788-22-1 describes general items concerning the specifications for superconducting sensors and detectors, which are the basis for specifications given in other parts of IEC 61788 for various types of sensors and detectors. The sensors and detectors described are basically made of superconducting materials and depend on superconducting phenomena or related phenomena. The objects to be measured (measurands) include magnetic fields, electromagnetic waves, photons of various energies, electrons, ions, α-particles, and others.

Document History

NEN-EN-IEC 61788-22-1
December 1, 2017
Superconductivity - Part 22-1: Superconducting electronic devices - Generic specification for sensors and detectors
NEN-EN-IEC 61788-22-1 describes general items concerning the specifications for superconducting sensors and detectors, which are the basis for specifications given in other parts of IEC 61788 for...
Advertisement