NEN-EN-IEC 61753-089-2
Fibre optic interconnecting devices and passive components - Performance standard - Part 089-2: Non-connectorised single-mode bidirectional OTDR monitoring WWDM devices for category C - Controlled environment
| Organization: | NEN |
| Publication Date: | 1 July 2013 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed wide wavelength division multiplexing (WWDM) device for monitoring passive optical networks (PON) using an optical time-domain reflectometer (OTDR) satisfies in order to be categorized as meeting the requirements of category C (controlled environments), as defined in Annex A of IEC 61753-1:2007. Annex B of this standard provides information concerning the principle and function of the OTDR monitoring WWDM.
Document History