NEN-EN-IEC 61788-13

Superconductivity - Part 13: AC loss measurements - Magnetometer methods for hysteresis loss in Cu/Nb-Ti multifilamentary composites

inactive
Organization: NEN
Publication Date: 1 August 2003
Status: inactive
Page Count: 46
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Superconductivity and conducting materials): 29.050
scope:

Describes considerations for the measurement of hysteretic loss in Cu/Nb-Ti multifilamentary composites using DC- or low-ramp-rate magnetometry. Focuses on the measurement of hysteretic loss in multifilamentary Cu/Nb-Ti composite conductors. Measurements are assumed to be on round wires with temperatures at or near 4,2 K. DC or low-ramp-rate magnetometry will be performed using either a superconducting quantum interference device (SQUID magnetometer) or a vibrating-sample magnetometer (VSM). In case differences between the calibrated magnetometer results are noted, the VSM results, extrapolated to zero ramp rate, will be taken as definitive.

Document History

October 1, 2012
Superconductivity - Part 13: AC loss measurements - Magnetometer methods for hysteresis loss in superconducting multifilamentary composites
This part of IEC 61788 describes considerations for the measurement of hysteretic loss in Cu/Nb-Ti multifilamentary composites using DC- or low-ramp-rate magnetometry. This international standard...
NEN-EN-IEC 61788-13
August 1, 2003
Superconductivity - Part 13: AC loss measurements - Magnetometer methods for hysteresis loss in Cu/Nb-Ti multifilamentary composites
Describes considerations for the measurement of hysteretic loss in Cu/Nb-Ti multifilamentary composites using DC- or low-ramp-rate magnetometry. Focuses on the measurement of hysteretic loss in...
Advertisement