NEN-EN-IEC 62090

Product package labels for electronic components using bar code and two- dimensional symbologies

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 44
ICS Code (Electronic component assemblies): 31.190
ICS Code (Integrated circuits. Microelectronics): 31.200
ICS Code (Information coding): 35.040
scope:

NEN-EN-IEC 62090 applies to labels on the packaging of electronic components for automatic handling in B2B processes. These labels use linear bar code and two-dimensional (2D) symbols. Labels for direct product marking and shipping labels are excluded. Labels required on the packaging of electronic components that are intended for the retail channel of distribution in B2C processes are also excluded from this document. Bar code and 2D symbol markings are used, in general, for automatic identification and automatic handling of components in electronics assembly lines. Intended applications include systems that automate the control of component packages during production, inventory and distribution.

Document History

NEN-EN-IEC 62090
July 1, 2017
Product package labels for electronic components using bar code and two- dimensional symbologies
NEN-EN-IEC 62090 applies to labels on the packaging of electronic components for automatic handling in B2B processes. These labels use linear bar code and two-dimensional (2D) symbols. Labels for...
July 1, 2003
Product package labels for electronic components using bar code and two-dimensional symbologies
Applies to labels on the packaging of electronic components for automatic handling. These labels use lineair bar code and two-dimensional (2D) symbols. Bar code and 2D symbols markings are used, in...
Advertisement