NEN-EN-IEC 62271-207/C1

High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV

inactive
Organization: NEN
Publication Date: 1 January 2013
Status: inactive
Page Count: 3
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

January 1, 2024
High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies, metal enclosed and solid-insulation enclosed switchgear for rated voltages above 1 kV
This part of IEC 62271 applies to – gas-insulated switchgear (GIS) assemblies • for alternating current of rated voltages above 52 kV complying with IEC 62271-203, and • for direct current of...
NEN-EN-IEC 62271-207/C1
January 1, 2013
High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
A description is not available for this item.
August 1, 2012
High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
This part of IEC 62271 applies to gas-insulated switchgear assemblies for alternating current of rated voltages above 52 kV for indoor and outdoor installations, including their supporting structure....
November 1, 2007
High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
This International Standard applies to switchgear assemblies for alternating current of rated voltages above 52 kV for indoor and outdoor installations, including their supporting structure rigidly...
Advertisement