NEN-EN-IEC 61753-042-2

Fibre optic interconnecting devices and passive components - Performance standard - Part 042-2: Plug-pigtail-style and plug-receptacle-style OTDR reflecting devices for category C - Controlled environments

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 49
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN-IEC 61753-042-2 contains the minimum initial performance, test and measurement requirements and severities which plug-pigtail style and plug-receptacle style OTDR reflecting devices need to satisfy in order to be categorized as meeting the requirements of category CControlled environments, as defined in Annex A of IEC 61753-1:2007. They are for out-ofband OTDR testing of an optical fibre system. Annex B of this standard provides information concerning this device.

Document History

NEN-EN-IEC 61753-042-2
November 1, 2014
Fibre optic interconnecting devices and passive components - Performance standard - Part 042-2: Plug-pigtail-style and plug-receptacle-style OTDR reflecting devices for category C - Controlled environments
NEN-EN-IEC 61753-042-2 contains the minimum initial performance, test and measurement requirements and severities which plug-pigtail style and plug-receptacle style OTDR reflecting devices need to...
Advertisement