NEN-EN-IEC 62841-3-10
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 3-10: Particular requirements for transportable cut-off machines
| Organization: | NEN |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Electric tools): | 25.140.20 |
scope:
NEN-EN-IEC 62841-3-10 applies to transportable cut-off machines intended to cut materials such as metals, concrete and masonry and to be fitted with one abrasive - bonded reinforced wheel of Type 41, or - diamond cut-off wheel with the peripheral gaps, if any, not exceeding 10 mm and with - a rated no-load speed not exceeding a peripheral speed of the wheel of 100 m/s with the maximum wheel diameter and - a wheel diameter range of 250 mm to 410 mm. This standard does not apply to: - transportable mitre saws; - transportable tile saws; - transportable metal saws.
Document History