NEN-EN-IEC 61918
Industrial communication networks - Installation of communication networks in industrial premises
| Organization: | NEN |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 166 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Fibre optic communications): | 33.180 |
scope:
This International Standard specifies basic requirements for the installation of media for communication networks in industrial premises and within and between the automation islands, of industrial sites. This standard covers balanced and optical fibre cabling. It also covers the cabling infrastructure for wireless media, but not the wireless media itself. Additional media are covered in IEC 61784-5 series. This standard is a companion standard to the communication networks of the industrial automation islands and especially to the communication networks specified in the IEC 61158 series and the IEC 61784 series. In addition, this standard covers: - the installation of generic telecommunication cabling for industrial premises as specified in ISO/IEC 24702; - the connection between the generic telecommunications cabling specified in ISO/IEC 24702 and the specific communication cabling of an automation island, where an automation outlet (AO) replaces the telecommunication outlet (TO) of ISO/IEC 24702. This standard provides guidelines that cope with the critical aspects of the industrial automation area (topologies, climatic conditions, vibrations, chemical pollution, EMC, functional safety, security, etc.). This standard deals with the roles of planner, installer, verifier, and acceptance test personnel, administration and maintenance personnel and specifies the relevant responsibilities and/or gives guidance.
Document History