NEN-EN-IEC 61987-16
Industrial-process measurement and control - Data structures and elements in process equipment catalogues - Part 16: Lists of properties (LOPs) for density measuring equipment for electronic data exchange
| Organization: | NEN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 55 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Other standards related to information coding): | 35.040.99 |
scope:
NEN-EN-IEC 61987-16 provides an - operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for a density measuring equipment, and - device lists of properties (DLOP) for a range of density measuring equipment types describing them. The structures of the OLOP and the DLOP correspond with the general structures defined in IEC 61987-11 and agree with the fundamentals for the construction of LOPs defined in IEC 61987-10. Aspects other than the OLOP, needed in different electronic data exchange processes described in IEC 61987-10, will be published in IEC 61987-921. Libraries of properties and of blocks used in the concerned LOPs are listed in Annex C and Annex D.
Document History