NEN-EN-ISO 105-X13

Textiles - Tests for colour fastness - Part X13: Colour fastness of wool dyes to processes using chemical means for creasing, pleating and setting

active, Most Current
Organization: NEN
Publication Date: 1 May 1997
Status: active
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

A specimen of the textile (textiles from wool of all kinds), treated wtih the chemical solution, is placed in contact with specified adjacent fabrics and subjected to steam pressing. A comparison specimen, not treated with the chemical solution, is steam pressed simultaneously. The specimens are dried and any differences between the colour of the two specimens and the staining of the adjacent fabrics are assessed with the grey scales.

Document History

NEN-EN-ISO 105-X13
May 1, 1997
Textiles - Tests for colour fastness - Part X13: Colour fastness of wool dyes to processes using chemical means for creasing, pleating and setting
A specimen of the textile (textiles from wool of all kinds), treated wtih the chemical solution, is placed in contact with specified adjacent fabrics and subjected to steam pressing. A comparison...
Advertisement