NEN-EN-ISO 10848-1

Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 1: Frame document

inactive
Organization: NEN
Publication Date: 1 April 2004
Status: inactive
Page Count: 29
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

ISO 10848 specifies measurement methods to be performed in a laboratory test facility in order to characterize the flanking transmission of one or several building components. The performance of the building components is expressed either as an overall quantity for the combination of elements and junction (such as Dn,f and/or Ln,f ) or as the vibration reduction index Kij of a junction. This part of ISO 10848 contains definitions, general requirements for test specimens and test rooms, and measurement methods. Guidelines are given for the selection of the quantity to be measured depending on the junction and the types of building elements involved. Other parts of ISO 10848 specify the application for different types of junction and building elements. The quantities characterizing the flanking transmission can be used to compare different products, or to express a requirement, or as input data for prediction methods, such as EN 12354-1 and EN 12354-2.

Document History

December 1, 2017
Acoustics - Laboratory and field measurement of flanking transmission for airborne, impact and building service equipment sound between adjoining rooms - Part 1: Frame document
NEN-EN-ISO 10848 (all parts) specifies measurement methods to characterize the flanking transmission of one or several building components. These measurements are performed in a laboratory test...
April 1, 2006
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 1: Frame document
ISO 10848 specifies measurement methods to be performed in a laboratory test facility in order to characterize the flanking transmission of one or several building components. The performance of the...
NEN-EN-ISO 10848-1
April 1, 2004
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 1: Frame document
ISO 10848 specifies measurement methods to be performed in a laboratory test facility in order to characterize the flanking transmission of one or several building components. The performance of the...
December 1, 1999
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact noise between adjoining rooms - Part 1: Frame document
ISO 10848 specifies measurement methods to be performed in a laboratory test facility in order to characterize the flanking transmission of one or several building components. The performance of the...
Advertisement