NEN-EN-ISO 11688-2
Acoustics - Recommended practice for the design of low-noise machinery and equipment - Part 2: Introduction to the physics of low-noise design
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2001 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Characteristics and design of machines, apparatus, equipment): | 21.020 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
scope:
Provides the physical background for the low-design rules and examples given in ISO/TR 11688-1 and supports the use of extensive special literature. It is intended for use by designers of machinery and equipment as well as users and/or buyers of machines and authorities in the field of legislation, supervision or inspection.
Document History
NEN-EN-ISO 11688-2
February 1, 2001
Acoustics - Recommended practice for the design of low-noise machinery and equipment - Part 2: Introduction to the physics of low-noise design
Provides the physical background for the low-design rules and examples given in ISO/TR 11688-1 and supports the use of extensive special literature. It is intended for use by designers of machinery...