NEN-EN-ISO 10683

Fasteners - Non-electrolytically applied zinc flake coatings

active, Most Current
Organization: NEN
Publication Date: 1 June 2014
Status: active
Page Count: 44
ICS Code (Metallic coatings): 25.220.40
ICS Code (Fasteners in general): 21.060.01
scope:

NEN-EN-ISO 10683 specifies requirements for non-electrolytically applied zinc flake coatings for steel fasteners. It applies to coatings: - with or without hexavalent chromium; - with or without top coat; - with or without lubricant (integral lubricant and/or subsequently added lubricant). National regulations for the restriction or prohibition of certain chemical elements should be taken into account in the countries or regions concerned. It applies to bolts, screws, studs and nuts with ISO metric thread, to fasteners with non-ISO metric thread, and to non-threaded fasteners such as washers, pins, clips, etc.

Document History

NEN-EN-ISO 10683
June 1, 2014
Fasteners - Non-electrolytically applied zinc flake coatings
NEN-EN-ISO 10683 specifies requirements for non-electrolytically applied zinc flake coatings for steel fasteners. It applies to coatings: - with or without hexavalent chromium; - with or without top...
March 1, 2011
Fasteners - Non-electrolytically applied zinc flake coatings
NEN-EN-ISO 10683 specifies requirements for non-electrolytically applied zinc flake coatings for steel fasteners. It applies to coatings: - with or without hexavalent chromium; - with or without top...
September 1, 2000
Fasteners - Non-electrolytically applied zinc flake coatings
Specifies requirements for thickness, corrosion resistance and mechanical and physical properties of non-electrolytically applied zinc flake coatings on steel fasteners with metric threads. It...
Advertisement