NEN-EN-ISO 12625-4

Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at maximum force and tensile energy absorption

inactive
Organization: NEN
Publication Date: 1 December 2016
Status: inactive
Page Count: 23
ICS Code (Paper and board): 85.060
ICS Code (Tissue paper): 85.080.20
scope:

NEN-EN-ISO 12625-4 specifies a test method for the determination of the tensile strength, stretch at maximum force and tensile energy absorption of tissue paper and tissue products. It uses a tensile-testing apparatus operating with a constant rate of elongation. It also specifies the method of calculating the tensile index and the tensile energy absorption index. In cases where impurities and contraries have to be determined, ISO 15755[ applies for these detections in tissue paper and tissue products.

Document History

October 1, 2022
Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at maximum force and tensile energy absorption
This document specifies a test method for the determination of the tensile strength, stretch at maximum force and tensile energy absorption of tissue paper and tissue products. It uses a...
NEN-EN-ISO 12625-4
December 1, 2016
Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at maximum force and tensile energy absorption
NEN-EN-ISO 12625-4 specifies a test method for the determination of the tensile strength, stretch at maximum force and tensile energy absorption of tissue paper and tissue products. It uses a...
May 1, 2005
Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at break and tensile energy absorption
This part of ISO 12625 specifies a test method for the determination of the tensile strength, stretch at break and tensile energy absorption of tissue paper and tissue products. It uses a...
July 1, 2003
Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at break and tensile energy absorption
This part of ISO 12625 specifies a test method for the determination of the tensile strength, stretch at break and tensile energy absorption of tissue paper and tissue products. It uses a...

References

Advertisement