NEN-EN-ISO 1172
Textile-glass-reinforced plastics - Prepegs, moulding compounds and laminates - Determination of the textile-glass and mineral-filler content - Calcination methods
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1998 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
Gives two calcination methods for the determination of the textile-glass and mineral-filler content of glass-reinforced plastics. Method A is used for the determination of the textile-glass content when no mineral fillers are present; method B is used when both components are present. Replaces the first edition.
Document History
NEN-EN-ISO 1172
September 1, 1998
Textile-glass-reinforced plastics - Prepegs, moulding compounds and laminates - Determination of the textile-glass and mineral-filler content - Calcination methods
Gives two calcination methods for the determination of the textile-glass and mineral-filler content of glass-reinforced plastics. Method A is used for the determination of the textile-glass content...