NEN-EN-ISO 15329

Corrosion of metals and alloys - Anodic test for evaluation of intergranular corrosion susceptibility of heat-treatable aluminium alloys

active, Most Current
Organization: NEN
Publication Date: 1 May 2008
Status: active
Page Count: 21
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard specifies an electrochemical method to determine susceptibility to intergranular corrosion of solution-heat-treatable aluminium alloys, that is 2XXX, 6XXX, 7XXX and 8XXX alloys, without protective coatings and in various ageing conditions. This International Standard is applicable to cast and wrought heat-treatable aluminium alloys in the form of castings, forgings, plates, sheets, extrusions, and semi-finished or finished parts, in order to carry out a comparative assessment of alloys of different grades and thickness depending on their chemical composition and other factors, and also to check the thermal processing quality of the tested materials. The test results provide information to help to determine the intergranular corrosion resistance and thermal processing quality of the tested materials (see Clauses 8 and 9). The test results cannot be regarded as absolute, because they are not applicable to all environments that can be met in service. They are best used in a relative manner, to compare the intergranular corrosion resistance of various heats of solution-heat-treatable aluminium alloys.

Document History

NEN-EN-ISO 15329
May 1, 2008
Corrosion of metals and alloys - Anodic test for evaluation of intergranular corrosion susceptibility of heat-treatable aluminium alloys
This International Standard specifies an electrochemical method to determine susceptibility to intergranular corrosion of solution-heat-treatable aluminium alloys, that is 2XXX, 6XXX, 7XXX and 8XXX...

References

Advertisement