NEN-EN-ISO 15138
Petroleum and natural gas industries - Offshore production installations - Heating, ventilation and air-conditioning
| Organization: | NEN |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 118 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This International Standard specifies requirements and provides guidance for design, testing, installation and commissioning of heating, ventilation, air-conditioning and pressurization systems and equipment on all offshore production installations for the petroleum and natural gas industries that are - new or existing, - normally occupied by personnel or not normally occupied by personnel, - fixed or floating but registered as an offshore production installation. For installations that can be subject to "Class" or "IMO/MODU Codes & Resolutions", the user is referred to HVAC requirements under these rules and resolutions. When these requirements are less stringent than those being considered for a fixed installation, then it is necessary that this International Standard, i.e. requirements for fixed installations, be utilized.
Document History