NEN-EN-ISO 16140

Microbiology of food and animal feeding stuffs - Protocol for the validation of alternative methods

inactive
Organization: NEN
Publication Date: 1 December 1999
Status: inactive
Page Count: 67
ICS Code (Food microbiology): 07.100.30
scope:

This document establishes the general principle and th e technical protocol for the validation of alternative methods in the field of microbiological analysis of food, animal feeding stuff and environmental and veterinary samples (see 5.1.1.2.1) for: - the validation of alternative methods which can be used in particular in the framework of the official control;- the international acceptance of the results obtained by the alternative method. It also establishes the general principles of certification of these alternative methods, based on the validation protocol defined in this EN ISO 16140. Where an alternative method is used on a routine basis for internal laboratory use without the requirement to meet (higher) external criteria of quality assurance, a less stringent comparative validation of the alternative method than that set in this standard may be appropriate.

Document History

August 1, 2011
Microbiology of food and animal feeding stuffs - Protocol for the validation of alternative methods
A description is not available for this item.
November 1, 2009
Microbiology of food and animal feeding stuffs - Protocol for the validation of alternative methods - Amendment 1: Interlaboratory study on quantitative methods
A description is not available for this item.
June 1, 2003
Microbiology of food and animal feeding stuffs - Protocol for the validation of alternative methods
This document establishes the general principle and th e technical protocol for the validation of alternative methods in the field of microbiological analysis of food, animal feeding stuff and...
NEN-EN-ISO 16140
December 1, 1999
Microbiology of food and animal feeding stuffs - Protocol for the validation of alternative methods
This document establishes the general principle and th e technical protocol for the validation of alternative methods in the field of microbiological analysis of food, animal feeding stuff and...
Advertisement