NEN-EN-ISO 17201-2

Acoustics - Noise from shooting ranges - Part 2: Estimation of muzzle blast and projectile sound by calculation

active, Most Current
Organization: NEN
Publication Date: 1 July 2006
Status: active
Page Count: 44
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Sports facilities): 97.220.10
ICS Code (Military in general): 95.020
scope:

This part of ISO 17201 specifies methods for estimating the acoustic source data of muzzle blast and explosions and the source data of projectile sound on the basis of non-acoustic data for firearms with calibres less than 20 mm and explosions less than 50 g TNT equivalent. This part of ISO 17201 addresses those cases where no source measurements exist or where the data necessary to calculate projectile sound according to ISO 1720 1-4 are unknown. An example of this situation would be measuring projectile sound from shot guns pellets. This part of ISO 1 7201 can also be used as an interpolation method between measurements of muzzle blast. Source data are given in terms of spectral angular source energy covering the frequency range from 12,5 Hz to 10 kHz and can be used as data input for sound propagation calculation.

Document History

NEN-EN-ISO 17201-2
July 1, 2006
Acoustics - Noise from shooting ranges - Part 2: Estimation of muzzle blast and projectile sound by calculation
This part of ISO 17201 specifies methods for estimating the acoustic source data of muzzle blast and explosions and the source data of projectile sound on the basis of non-acoustic data for firearms...
September 1, 2004
Acoustics - Noise from shooting ranges - Part 2: Estimation of source data for muzzle blast and projectile noise
This part of ISO 17201 specifies methods for estimating the acoustic source data of muzzle blast and explosions and the source data of projectile sound on the basis of non-acoustic data for firearms...
Advertisement