NEN-EN-ISO 18594

Resistance spot-, projection- and seam-welding - Method for determining the transition resistance on aluminium and steel material

active, Most Current
Organization: NEN
Publication Date: 1 March 2007
Status: active
Page Count: 21
ICS Code (Welding processes): 25.160.10
scope:

This International Standard specifies the procedure and the experimental set-up for determining the transition resistance of a single sheet or two overlapping sheets of aluminium or steel, with or without surface treatment, and with or without surface coating.

Document History

NEN-EN-ISO 18594
March 1, 2007
Resistance spot-, projection- and seam-welding - Method for determining the transition resistance on aluminium and steel material
This International Standard specifies the procedure and the experimental set-up for determining the transition resistance of a single sheet or two overlapping sheets of aluminium or steel, with or...
October 1, 2005
Resistance spot-, projection- and seam-welding - Method for determining the transition resistance on aluminium and steel material
This International Standard specifies the procedure and the experimental set-up for determining the transition resistance of a single sheet or two overlapping sheets of aluminium or steel, with or...
Advertisement