NEN-EN-ISO 1927-6

Unshaped refractory materials - Part 6: Measurement of physical properties

inactive
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 21
ICS Code (Refractories): 81.080
scope:

This part of this International Standard specifies methods for the determination of properties of unshaped materials from test pieces prepared and stored according to ISO 1927-5. The methods are applicable to dense and insulating castables and to ramming materials (including plastics) as defined in ISO 1927-1 before and after firing.

Document History

December 1, 2012
Monolithic (unshaped) refractory products - Part 6: Measurement of physical properties
This part of this International Standard specifies methods for the determination of properties of unshaped materials from test pieces prepared and stored according to ISO 1927-5. The methods are...
NEN-EN-ISO 1927-6
February 1, 2009
Unshaped refractory materials - Part 6: Measurement of physical properties
This part of this International Standard specifies methods for the determination of properties of unshaped materials from test pieces prepared and stored according to ISO 1927-5. The methods are...
Advertisement