NEN-EN-ISO 1805

Fishing nets - Determination of breaking force and knot breaking force of netting yarns

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 18
ICS Code (Fishing and fish breeding): 65.150
scope:

This International Standard specifies a method of testing the breaking force and knot breaking force of netting yarns for fishing nets. Tests may be carried out in both the dry and wet states, but tests in the wet state on the knotted yarn are considered to be particularly appropriate in indicating the behaviour of the yarn in use.

Document History

NEN-EN-ISO 1805
January 1, 2007
Fishing nets - Determination of breaking force and knot breaking force of netting yarns
This International Standard specifies a method of testing the breaking force and knot breaking force of netting yarns for fishing nets. Tests may be carried out in both the dry and wet states, but...
May 1, 2005
Fishing nets - Determination of breaking force and knot-breaking force of netting yarns
This International Standard specifies a method of testing the breaking force and knot breaking force of netting yarns for fishing nets. Tests may be carried out in both the dry and wet states, but...

References

Advertisement