NEN-EN-ISO 17405

Non-destructive testing - Ultrasonic testing - Technique of testing claddings produced by welding, rolling and explosion

inactive
Organization: NEN
Publication Date: 1 July 2014
Status: inactive
Page Count: 24
ICS Code (Non-destructive testing): 19.100
scope:

NEN-EN-ISO 17405 specifies the techniques for manual ultrasonic testing of claddings on steel applied by welding, rolling, and explosion using single-element or dual-element probes. The test is intended to cover detection of two-dimensional or three-dimensional discontinuities in the cladding and in the region of the interface. This International Standard does not give acceptance criteria nor define the extent of testing.

Document History

July 1, 2022
Non-destructive testing - Ultrasonic testing - Technique of testing claddings produced by welding, rolling and explosion
This document specifies the techniques for manual ultrasonic testing of claddings on steel applied by welding, rolling and explosion using single-transducer or dual-transducer probes. The test is...
NEN-EN-ISO 17405
July 1, 2014
Non-destructive testing - Ultrasonic testing - Technique of testing claddings produced by welding, rolling and explosion
NEN-EN-ISO 17405 specifies the techniques for manual ultrasonic testing of claddings on steel applied by welding, rolling, and explosion using single-element or dual-element probes. The test is...
October 1, 2012
Non-destructive testing - Ultrasonic testing - Technique of testing claddings produced by welding, rolling and explosion
NEN-EN-ISO 17405 specifies the techniques for manual ultrasonic testing of claddings on steel applied by welding, rolling, and explosion using single-element or dual-element probes. The test is...
Advertisement