NEN-EN-ISO 22476-9
Geotechnical investigation and testing - Field testing - Part 9: Field vane test
pending, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2009 |
| Status: | pending |
| Page Count: | 30 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
This part of ISO 22476 specifies requirements for investigations of soil by the field vane test within the scope of the geotechnical investigations according to EN 1997-2. This part of ISO 22476 covers the field vane test used in cohesive soils for the determination of the undrained peak and remoulded shear strength and the sensitivity of the soil.
Document History
NEN-EN-ISO 22476-9
October 1, 2009
Geotechnical investigation and testing - Field testing - Part 9: Field vane test
This part of ISO 22476 specifies requirements for investigations of soil by the field vane test within the scope of the geotechnical investigations according to EN 1997-2. This part of ISO 22476...