NEN-EN-ISO 18134-1

Solid biofuels - Determination of moisture content - Oven dry method - Part 1: Total moisture - Reference method

inactive
Organization: NEN
Publication Date: 1 October 2015
Status: inactive
Page Count: 17
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

NEN-EN-ISO 18134-1 describes the method of determining the total moisture content of a test sample of solid biofuels by drying in an oven and may be used when high precision of the determination of moisture content is necessary. The method described in this International Standard is applicable to all solid biofuels. The moisture content of solid biofuels (as received) is always reported based on the total mass of the test sample (wet basis).

Document History

October 1, 2022
Solid biofuels - Determination of moisture content - Part 1: Reference method
This document describes the method of determining the moisture content of a test sample of solid biofuels by drying in an oven and can be used when high precision of the determination of moisture...
NEN-EN-ISO 18134-1
October 1, 2015
Solid biofuels - Determination of moisture content - Oven dry method - Part 1: Total moisture - Reference method
NEN-EN-ISO 18134-1 describes the method of determining the total moisture content of a test sample of solid biofuels by drying in an oven and may be used when high precision of the determination of...

References

Advertisement