NEN-EN-ISO 2884-1
Paints and varnishes - Determination of viscosity using rotational viscometers - Part 1: Cone-and-plate viscometer operated at a high rate of shear
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
Is one of a series dealing with the sampling and testing of paints, varnishes and related products. It specifies the general procedure to be followed in determining the dynamic viscosity of paints, varnishes and related products at a rate of shear between 9000 s and 12000 s.
Document History
NEN-EN-ISO 2884-1
July 1, 2006
Paints and varnishes - Determination of viscosity using rotational viscometers - Part 1: Cone-and-plate viscometer operated at a high rate of shear
Is one of a series dealing with the sampling and testing of paints, varnishes and related products. It specifies the general procedure to be followed in determining the dynamic viscosity of paints,...