NEN-EN-ISO 25619-1

Geosynthetics - Determination of compression behaviour - Part 1: Compressive creep properties

inactive
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 34
ICS Code (Geotextiles): 59.080.70
scope:

This part of ISO 25619 specifies index test methods for determining the compressive creep properties of geosynthetic products. The test specimens are subjected either to normal compressive loading or to a combination of normal compressive loading and shear loading. The test method with a normal load only (see Clause 5) is the standard method. The test method in which both normal and shear loads are applied (see Clause 6) is intended for products that are sensitive to shear failure, i.e. which have a columnar or cuspated structure. The tests are carried out on dry specimens or on specimens immersed in water. The test is intended to be carried out with the specimen immersed in water when any part of the geosynthetic product contains a hydrophilic polymer.

Document History

April 1, 2021
Geosynthetics - Determination of compression behaviour - Part 1: Compressive creep properties
This document specifies index test methods for determining the compressive creep properties of geosynthetic products. The test specimens are subjected either to normal compressive loading or to a...
NEN-EN-ISO 25619-1
February 1, 2009
Geosynthetics - Determination of compression behaviour - Part 1: Compressive creep properties
This part of ISO 25619 specifies index test methods for determining the compressive creep properties of geosynthetic products. The test specimens are subjected either to normal compressive loading or...
October 1, 2006
Geosynthetics - Determination of compression behaviour - Part 1: Compressive creep properties
This part of ISO 25619 specifies index test methods for determining the compressive creep properties of geosynthetic products. The test specimens are subjected either to normal compressive loading or...
Advertisement