NEN-EN-ISO 19085-2
Woodworking machines - Safety - Part 2: Horizontal beam panel circular sawing machines
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Woodworking machines): | 79.120.10 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
NEN-EN-ISO 19085-2 gives the safety requirements and measures for horizontal beam panel circular sawing machines with the saw carriage of the front cutting line mounted below the work-piece support, which are manually and/or powered loaded and manually unloaded, hereinafter referred to as "machines". It deals with all significant hazards, hazardous situations and events as listed in Clause 4, relevant to the machines, when operated, adjusted and maintained as intended and under the conditions foreseen by the manufacturer including reasonably foreseeable misuse. Also, transport, assembly, dismantling, disabling and scrapping phases have been taken into account. It is also applicable to machines fitted with one or more of the following devices/additional working units, whose hazards have been dealt with: - side pressure device; - device for powered unloading; - unit for scoring; - unit for post-formed/soft-for
Document History