NEN-EN-ISO 4871

Acoustics - Declaration and verification of noise emission values of machinery and equipment

active, Most Current
Organization: NEN
Publication Date: 1 August 2009
Status: active
Page Count: 29
ICS Code (Characteristics and design of machines, apparatus, equipment): 21.020
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This International Standard - gives information on the declaration of noise emission values, - describes acoustical and product information to be presented in technical documents for the purposes of noise emission declaration, and - specifies a method for verifying the noise emission declaration. It is applicable to machinery and equipment. The values to be used for the purposes of noise emission declaration are either declared single number noise emission values, L,, or declared dual number noise emission values, L and K. L is a noise emission value determined directly from measurements and K is the uncertainty associated with those measurements. Ld is the sum of L and K and represents an upper limit which values from repeated measurements are unlikely to exceed at a given confidence level; Ld corresponds to the stated or labeled value, Lc, defined in IS0 7574-l. The two forms of noise declaration are alternative means of representing any or all of the A-weighted sound power level, & the A-weighted emission sound pressure level at specified positions, LpA, and the C-weighted peak emission sound pressure level at specified positions, Lpc peak. The choice as to which of the two forms is used'in a particular case depends upon the requirements to be fulfilled. This selection is made, and guidance on the values of K is given, in the appropriate noise test code. Guidelines for determining declared noise emission values are given in annex A.

Document History

NEN-EN-ISO 4871
August 1, 2009
Acoustics - Declaration and verification of noise emission values of machinery and equipment
This International Standard - gives information on the declaration of noise emission values, - describes acoustical and product information to be presented in technical documents for the purposes of...
February 1, 1997
Acoustics - Declaration and verification of noise emission values of machinery and equipment
This standard - gives information on the declaration of noise emission values, - describes acoustical and product information to be presented in technical documents for the purposes of noise emission...

References

Advertisement