NEN-EN-ISO 5470-2

Rubber- or plastics- coated fabrics - Determination of abrasion resistance - Part 2: Martindale abrader

inactive
Organization: NEN
Publication Date: 1 January 2000
Status: inactive
Page Count: 12
ICS Code (Coated fabrics): 59.080.40
scope:

This part of ISO 5470 detail two separate methods for determining the resistance of a material to wet and dry abrasion. It is applicable to the coated surface or surfaces of coated fabrics. If the abrasion behaviour of the uncoated surface of a coated fabric is to be determined, use the methods for uncoated textiles described in the various parts of ISO 12947.

Document History

September 1, 2021
Rubber- or plastics-coated fabrics - Determination of abrasion resistance - Part 2: Martindale abrader
This document specifies two separate methods for determining the resistance of a material to wet and dry abrasion. It is applicable to the coated surface or surfaces of coated fabrics. It does not...
May 1, 2003
Rubber- or plastics-coated fabrics - Determination of abrasion resistance - Part 2: Martindale abrader
This part of ISO 5470 detail two separate methods for determining the resistance of a material to wet and dry abrasion. It is applicable to the coated surface or surfaces of coated fabrics. If the...
NEN-EN-ISO 5470-2
January 1, 2000
Rubber- or plastics- coated fabrics - Determination of abrasion resistance - Part 2: Martindale abrader
This part of ISO 5470 detail two separate methods for determining the resistance of a material to wet and dry abrasion. It is applicable to the coated surface or surfaces of coated fabrics. If the...
Advertisement