NEN-EN-ISO 25239-4

Friction stir welding - Aluminium - Part 4: Specification and qualification of welding procedures

inactive
Organization: NEN
Publication Date: 1 August 2009
Status: inactive
Page Count: 36
ICS Code (Welding processes): 25.160.10
scope:

This part of ISO 25239 specifies the requirements for the specification and qualification of welding procedures for the friction stir welding (FSW) of aluminium. In this part of ISO 25239, the term "aluminium" refers to aluminium and its alloys. A welding procedure specification (WPS) is needed to provide a basis for planning welding operations and for quality control during welding. Welding is considered a special process in the terminology of standards for quality systems. Standards for quality systems usually require that special processes be carried out in accordance with written procedure specifications. Metallurgical deviations constitute a special problem. Because non-destructive testing of the mechanical properties is impossible at the present level of technology, this has resulted in the establishment of a set of rules for qualification of the welding procedure prior to the release of the WPS to actual production. This part of ISO 25239 defines these rules.

Document History

January 1, 2012
Friction stir welding - Aluminium - Part 4: Specification and qualification of welding procedures
This part of ISO 25239 specifies the requirements for the specification and qualification of welding procedures for the friction stir welding (FSW) of aluminium. In this part of ISO 25239, the term...
NEN-EN-ISO 25239-4
August 1, 2009
Friction stir welding - Aluminium - Part 4: Specification and qualification of welding procedures
This part of ISO 25239 specifies the requirements for the specification and qualification of welding procedures for the friction stir welding (FSW) of aluminium. In this part of ISO 25239, the term...
September 1, 2007
Friction stir welding - Aluminium - Part 4: Specification and qualification of welding procedure
This part of ISO 25239 specifies the requirements for the specification and qualification of welding procedures for the friction stir welding (FSW) of aluminium. In this part of ISO 25239, the term...
Advertisement