NEN-EN-ISO 7391-2
Plastics - Polycarbonate (PC) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polycarbonate moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here.
Document History
March 1, 2006
Plastics - Polycarbonate (PC) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of ISO 7391 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polycarbonate moulding and extrusion materials....
December 1, 2003
Plastics - Polycarbonate (PC) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of ISO 7391 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polycarbonate moulding and extrusion materials....
NEN-EN-ISO 7391-2
June 1, 1999
Plastics - Polycarbonate (PC) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polycarbonate moulding and extrusion materials. Requirements for handling test...