NEN-EN-ISO 8536-10
Infusion equipment for medical use - Part 10: Accessories for fluid lines for use with pressure infusion equipment
| Organization: | NEN |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
scope:
This part of ISO 8536 applies to sterilized accessories for single use in fluid lines and pressure infusion equipment as specified in ISO 8536-8. This part of ISO 8536 includes: a) Two-way stopcocks (2SC), three-way stopcocks (3SC), four-way stopcocks (4SC) and stopcocks manifold (SM); NOTE Designation of a stopcock depends on the number of connections. The number of possible functional positions can be expressed by addition of a complementary note, using a diagonal stroke and a numeral indicating the number of possible stopcock positions, e.g. 3/4-way stopcock for three-way stopcock with four possible positions. b) units with injection site (UIS) or check valve (UCV); c) stoppers (S) or adapters (A).
Document History