NEN-EN-ISO 9717

Metallic and other inorganic coatings - Phosphate conversion coating of metals

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Metallic coatings): 25.220.40
ICS Code (Surface treatment): 25.220.20
scope:

NEN-EN-ISO 9717 specifies a process for the confirmation of requirements for phosphate coatings which are usually destined for application on ferrous materials, zinc, cadmium and their alloys (see Annex B).

Document History

NEN-EN-ISO 9717
November 1, 2017
Metallic and other inorganic coatings - Phosphate conversion coating of metals
NEN-EN-ISO 9717 specifies a process for the confirmation of requirements for phosphate coatings which are usually destined for application on ferrous materials, zinc, cadmium and their alloys (see...
May 1, 2013
Metallic and other inorganic coatings - Phosphate conversion coating of metals
This International Standard specifies requirements for the processing of ferrous metals, aluminium, zinc, cadmium and their alloys to produce coatings consisting essentially of inorganic phosphates,...

References

Advertisement