NEN-EN-ISO 8030
Rubber and plastics hoses - Method of test for flammability
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
scope:
NEN-EN-ISO 8030 specifies a method for assessing the flammability of hoses, except for hoses intended for use with petroleum fuels for combustion engines. The method is restricted to hoses of sizes up to and including nominal bore of 50 mm.
Document History
NEN-EN-ISO 8030
July 1, 2014
Rubber and plastics hoses - Method of test for flammability
NEN-EN-ISO 8030 specifies a method for assessing the flammability of hoses, except for hoses intended for use with petroleum fuels for combustion engines. The method is restricted to hoses of sizes...
April 1, 2013
Rubber and plastics hoses - Method of test for flammability
NEN-EN-ISO 8030 specifies a method for assessing the flammability of hoses, except for hoses intended for use with petroleum fuels for combustion engines. The method is restricted to hoses of sizes...
January 1, 1998
Rubber and plastics hoses - Method of test for flammability
This Standard specifies a method for assessing the flammability of hoses for use in underground mining, particularly coal mining. Refer to the applicable hose specification for flame/afterglow...