NEN-EN-ISO/IEC 7816-4
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 4: Interindustry commands for interchange
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1996 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
Specifies the content of the messages, commands and response, transmitted by the interface device to the card and conversely, the structure and content of the historical bytes, structure of files and data, access methods to files and data in the card, a security architecture defining access rights to files and data in the card.
Document History
NEN-EN-ISO/IEC 7816-4
August 1, 1996
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 4: Interindustry commands for interchange
Specifies the content of the messages, commands and response, transmitted by the interface device to the card and conversely, the structure and content of the historical bytes, structure of files and...