NEN-IEC 62138

Nuclear power plants - Instrumentation and control important for safety - Software aspects for computer-based systems performing category B or C functions

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2004
Status: inactive
Page Count: 106
ICS Code (Nuclear power plants. Safety): 27.120.20
scope:

This International Standard provides requirements for the software of computer-based I&C systems performing functions of safety category B or C as defined by IEC 61226. It complements IEC 60880 and IEC 60880-2, which provide requirements for the software of computer-based I&C systems performing functions of safety category A. It is also consistent with, and complementary to, IEC 61513.

Document History

NEN-IEC 62138
February 1, 2004
Nuclear power plants - Instrumentation and control important for safety - Software aspects for computer-based systems performing category B or C functions
This International Standard provides requirements for the software of computer-based I&C systems performing functions of safety category B or C as defined by IEC 61226. It complements IEC 60880 and...

References

Advertisement