NEN-EN-ISO 9094-1

Small craft - Fire protection - Part 1: Craft with a hull length of up to and including 15 m

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 26
ICS Code (Small craft): 47.080
ICS Code (Fire protection): 13.220.20
scope:

Defines procedures to achieve a practical degree of fire protection, specifies portable fire fighting equipment and sets requirements for fixed fire fighting systems for manual release. This standard applies to small craft of all types with a length of the hull L not exceeding 15,00 m. The standard may be used for bigger craft as a guide, but additional requirements may then be necessary.

Document History

March 1, 2003
Small craft - Fire protection - Part 1: Craft with a hull length of up to and including 15 m
Defines procedures to achieve a practical degree of fire protection, specifies portable fire fighting equipment and sets requirements for fixed fire fighting systems for manual release. This standard...
NEN-EN-ISO 9094-1
December 1, 2000
Small craft - Fire protection - Part 1: Craft with a hull length of up to and including 15 m
Defines procedures to achieve a practical degree of fire protection, specifies portable fire fighting equipment and sets requirements for fixed fire fighting systems for manual release. This standard...
March 1, 1996
Small craft - Fire protection - Part 1: Craft with a hull length of up to and including 15 m
Defines procedures to achieve a practical degree of fire protection, specifies portable fire fighting equipment and sets requirements for fixed fire fighting systems for manual release. This standard...
Advertisement