NEN-ISO 10521-1

Road vehicles - Road load - Part 1: Determination under reference atmospheric conditions

active, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: active
Page Count: 41
ICS Code (Road vehicles in general): 43.020
scope:

This part of ISO 10521 specifies methods of determining the road load of road vehicles for subsequent test purposes, for example, fuel consumption tests or exhaust emission measurements. This determines the road load of a vehicle running on a level road under reference atmospheric conditions. It is achieved by either the coastdown method, the torquemeter method or the wind-tunnel/chassis-dynamometer method. This part of ISO 10521 is applicable to motor vehicles, as defined in ISO 3833, up to a gross vehicle mass of 3500 kg.

Document History

NEN-ISO 10521-1
October 1, 2006
Road vehicles - Road load - Part 1: Determination under reference atmospheric conditions
This part of ISO 10521 specifies methods of determining the road load of road vehicles for subsequent test purposes, for example, fuel consumption tests or exhaust emission measurements. This...
Advertisement