NEN-ISO 11040-8
Prefilled syringes - Part 8: Requirements and test methods for finished prefilled syringes
| Organization: | NEN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
NEN-ISO 11040-8 is applicable to aseptically filled or terminally sterilized finished prefilled syringes (intended for single use only) based on ISO 11040-4 or ISO 11040-6, together with ISO 11040-5, for parenteral injection preparations with focus on quality, functional performance and safety requirements, as well as relevant test methods. Finished prefilled syringes which have undergone an additional preparation step by the user before injection (e.g. diluent syringes that have been emptied for reconstitution and in which the reconstituted drug solution has been aspirated after reconstitution) are excluded from the scope of this part of ISO 11040.
Document History