NEN-EN-ISP 12071-4
Information technology - International Standardized Profiles FCGnn - Computer graphics Metafile Interchange Format - Part 4: FCG-33 - Advanced Presentation and Visualization (APV)
| Organization: | NEN |
| Publication Date: | 1 September 1995 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
The computer Graphics Metafile provides a file format suitable for the storage and retrieval of picture information. The file format consists of a set of elements that can be used to describe pictures in a way that is compatible between systems of different architectures and devices of differing capabilities and design. The FCG-APV profile defines a subset of CGM elements, sets limits and generation and interpretation behaviour according to the rules for profile definition defined in ISO/IEC 8632. The FCG-APV profile defines a version 3 CGM suitable for use in advanced presentation and visualization, such as imaging, scientific visualization.
Document History